Status: | Active |
---|---|
Series: | US2MA |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,500
in stock
|
Buy Now | |
element14
from US$0.11
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
1,087
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Glass Passivated Chip Junction |
High Surge Capacity |
Low Forward Voltage Drop |
Fast Switching with Reverse Recovery Time: 50~75 ns Maximum |
UL Flammability 94V-0 Classification |
MSL 1 per J-STD-020 |
RoHS Compliant / Green Molding Compound |
NRV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable* |
Description | US2MA |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1.5 |
trr Max (ns) | 75 |
VRRM Max (V) | 1000 |
VFM Max (V) | 1.7 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | SMA |
Rectifier, 1Kv, 1.5A, Do-214Ac | Newark Electronics |
RECTIFIER, 1KV, 1.5A, DO-214AC | element14 |
1000V 1.5A HIGH EFFICIENCY RECTIFIER TRR=7NS IN SMA | Avnet Silica |
US2MA Series 1 kV 100 uA 75 ns Surface Mount Fast Recovery Rectifier - SMA | Future Electronics |
Where can I find additional details, specifications and documents for a US2MA?
Additional datasheets, footprints and schematics for US2MA are listed on our Part Details page. You can also find images and similar parts to US2MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US2MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US2MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US2MA fall under?
The US2MA is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to US2MA when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US2MA you can contact the distributor directly for product support, shipping queries etc.
Is the US2MA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for US2MA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for US2MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US2MA often in real-time on the comparison pages.
What if I can't find stock of US2MA?
You can fill out our help required form which you can use to request a quote for US2MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.