Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 30V |
---|---|
Power Dissipation Pd | 200mW |
Diode Case Style | SOT-343 |
Zener Tolerance ± | - |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Zener Diode, Aec-Q101, 30V, 0.2W, Sot343 | Newark Electronics |
ZENER DIODE, AEC-Q101, 30V, 0.2W, SOT343 | Farnell |
Where can I find additional details, specifications and documents for a UMZ30KFHTL?
Additional datasheets, footprints and schematics for UMZ30KFHTL are listed on our Part Details page. You can also find images and similar parts to UMZ30KFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMZ30KFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMZ30KFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMZ30KFHTL fall under?
The UMZ30KFHTL is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMZ30KFHTL when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMZ30KFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the UMZ30KFHTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMZ30KFHTL have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for UMZ30KFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMZ30KFHTL often in real-time on the comparison pages.
What if I can't find stock of UMZ30KFHTL?
You can fill out our help required form which you can use to request a quote for UMZ30KFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.