Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Ultra-compact complex bipolar transistor |
General Purpose |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-353 |
---|---|
JEITA Package | SC-88A |
Number of terminal | 5 |
Polarity | NPN+PNP |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.15 |
Collector-Emitter voltage VCEO2[V] | -50 |
Collector current(continuous) IC2[A] | -0.15 |
hFE | 120 to |
hFE (Min.) | 120 |
Mounting Style | Surface mount |
Equivalent (Single Part) | 2SA1037AK / 2SC2412K |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMY1N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UMY1N Series 50 V 150 mA 150 mW NPN/PNP Emitter Common Transistor - UMT-5 | Future Electronics |
Trans GP BJT NPN/PNP 50V 0.15A 5-Pin UMT T/R | Avnet America |
TRANSISTOR DUAL UM5 PNP/NPN | Farnell |
Where can I find additional details, specifications and documents for a UMY1NTR?
Additional datasheets, footprints and schematics for UMY1NTR are listed on our Part Details page. You can also find images and similar parts to UMY1NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMY1NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMY1NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMY1NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMY1NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMY1NTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, Avnet America and Farnell have stock available or on a lead time for UMY1NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMY1NTR often in real-time on the comparison pages.
What if I can't find stock of UMY1NTR?
You can fill out our help required form which you can use to request a quote for UMY1NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.