Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Triple Isolated |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 400mA |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Aec-Q101, 0.1A, 80V, Sot-363 | Newark Electronics |
Switching Diodes (corresponds to AEC-Q101) | Avnet America |
DIODE, AEC-Q101, 0.1A, 80V, SOT-363 | element14 |
Where can I find additional details, specifications and documents for a UMN20NFHTR?
Additional datasheets, footprints and schematics for UMN20NFHTR are listed on our Part Details page. You can also find images and similar parts to UMN20NFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMN20NFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMN20NFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMN20NFHTR fall under?
The UMN20NFHTR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to UMN20NFHTR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMN20NFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMN20NFHTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMN20NFHTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for UMN20NFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMN20NFHTR often in real-time on the comparison pages.
What if I can't find stock of UMN20NFHTR?
You can fill out our help required form which you can use to request a quote for UMN20NFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.