Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0384
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
49,701
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
39,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0451
|
715
in stock
|
Buy Now | |
Avnet America
from US$0.0384
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now |
Ultra-compact complex digital transistor |
Built-In Biasing Resistors |
Potential divider type |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-353 |
---|---|
JEITA Package | SC-88A |
Number of terminal | 5 |
Polarity | NPN+NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Supply voltage VCC 2[V] | 50 |
Collector current IC 2[A] | 0.1 |
Input resistance R1 2 [kΩ] | 4.7 |
Emitter base Resistance R2 2 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
Equivalent (Single Part) | DTC143Z / DTC143Z |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UMG8N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UMG8N series 50 V 500 nA Surface Mount NPN Digital Transistor - UMT-5 | Future Electronics |
Transistor: NPN x2 | Transfer Multisort Elektronik |
Trans Digital BJT NPN 100mA 5-Pin TUMT T/R | Avnet America |
TRANSISTOR DUAL UM5 NPN/NPN | element14 |
Where can I find additional details, specifications and documents for a UMG8NTR?
Additional datasheets, footprints and schematics for UMG8NTR are listed on our Part Details page. You can also find images and similar parts to UMG8NTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMG8NTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMG8NTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMG8NTR you can contact the distributor directly for product support, shipping queries etc.
Is the UMG8NTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UMG8NTR have stock available?
Authorised distributors including Chip One Stop, Future Electronics, CoreStaff, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for UMG8NTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMG8NTR often in real-time on the comparison pages.
What if I can't find stock of UMG8NTR?
You can fill out our help required form which you can use to request a quote for UMG8NTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.