Status: | Unknown |
---|---|
Series: | UMA 0204 Series |
RoHS: | Unknown |
Resistance | 22.6kohm |
---|---|
Product Range | UMA 0204 Series |
Voltage Rating | 200V |
Resistor Element Material | Thin Film |
Power Rating | 250mW |
Resistance Tolerance | ± 0.25% |
Temperature Coefficient | ± 5ppm/K |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Melf Resistor, Uma 0204 Series, 22.6 Kohm, 250 Mw, 0.25%, Thin Film Rohs Compliant: Yes |Vishay UMA02040G2262CAU00 | Newark Electronics |
RESISTOR, MELF, 22.6KOHM, 0.25W, 0.25% | element14 |
Where can I find additional details, specifications and documents for a UMA02040G2262CAU00?
Additional datasheets, footprints and schematics for UMA02040G2262CAU00 are listed on our Part Details page. You can also find images and similar parts to UMA02040G2262CAU00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UMA02040G2262CAU00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UMA02040G2262CAU00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UMA02040G2262CAU00 fall under?
The UMA02040G2262CAU00 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to UMA02040G2262CAU00 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UMA02040G2262CAU00 you can contact the distributor directly for product support, shipping queries etc.
Is the UMA02040G2262CAU00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UMA02040G2262CAU00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UMA02040G2262CAU00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UMA02040G2262CAU00 often in real-time on the comparison pages.
What if I can't find stock of UMA02040G2262CAU00?
You can fill out our help required form which you can use to request a quote for UMA02040G2262CAU00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.