Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,901
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
1,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
4V-drive type |
Pch+Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363 |
---|---|
JEITA Package | SC-88 |
Number of terminal | 6 |
Polarity | Pch+Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -0.2 |
RDS(on)[Ω] VGS=4V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.9 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.6 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
UM6J1N Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
MOSFET,dual,P-channel,30V,0.2A,SOT363 | RS |
Mosfet, Dual P-Ch, -30V, Sot-363 | Newark Electronics |
Dual P-Channel 30 V 200 mA 150 mW Surface Mount Small Signal MOSFET - SOT-363 | Future Electronics |
Transistor MOSFET Array Dual P-CH 30V 200mA 6-Pin SOT-363 Emboss T/R | Avnet America |
MOSFET, DUAL P-CH, -30V, SOT-363 | element14 |
Where can I find additional details, specifications and documents for a UM6J1NTN?
Additional datasheets, footprints and schematics for UM6J1NTN are listed on our Part Details page. You can also find images and similar parts to UM6J1NTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UM6J1NTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UM6J1NTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UM6J1NTN fall under?
The UM6J1NTN is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to UM6J1NTN when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UM6J1NTN you can contact the distributor directly for product support, shipping queries etc.
Is the UM6J1NTN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UM6J1NTN have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Future Electronics have stock available or on a lead time for UM6J1NTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UM6J1NTN often in real-time on the comparison pages.
What if I can't find stock of UM6J1NTN?
You can fill out our help required form which you can use to request a quote for UM6J1NTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.