Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
No stock
|
Buy Now | |
Future Electronics
from US$1.27
|
2,060
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
1,756
in stock
|
Buy Now | |
element14
from US$1.35
|
1,747
in stock
|
Buy Now | |
Farnell
from US$1.28
|
1,747
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
831
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
164
in stock
|
Buy Now | |
Avnet Silica
-
|
2,260
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Power Dissipation Pd | 2.25W |
DC Collector Current | 500mA |
DC Current Gain hFE | 1000hFE |
Transistor Case Style | DIP |
No. of Pins | 18Pins |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ULQ Series 30 V, 500 mA eight darlington array in DIP-18 | Future Electronics |
Darlington Array, 1 Output, 50V, Dip-18 | Newark Electronics |
DARLINGTON ARRAY, 0.5A, 50V, DIP-18 | element14 |
Trans Darlington NPN 50V 0.5A 18-Pin PDIP Tube | Avnet America |
IC: driver | Transfer Multisort Elektronik |
8 Darlington Array NPN 50V 500mA PDIP18 | RS |
Where can I find additional details, specifications and documents for a ULQ2803A?
Additional datasheets, footprints and schematics for ULQ2803A are listed on our Part Details page. You can also find images and similar parts to ULQ2803A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ULQ2803A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ULQ2803A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ULQ2803A fall under?
The ULQ2803A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to ULQ2803A when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ULQ2803A you can contact the distributor directly for product support, shipping queries etc.
Is the ULQ2803A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ULQ2803A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ULQ2803A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ULQ2803A often in real-time on the comparison pages.
What if I can't find stock of ULQ2803A?
You can fill out our help required form which you can use to request a quote for ULQ2803A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.