Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AA |
No. of Pins | 2 Pin |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a UF1AB?
Additional datasheets, footprints and schematics for UF1AB are listed on our Part Details page. You can also find images and similar parts to UF1AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UF1AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UF1AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UF1AB fall under?
The UF1AB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to UF1AB when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UF1AB you can contact the distributor directly for product support, shipping queries etc.
Is the UF1AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UF1AB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UF1AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UF1AB often in real-time on the comparison pages.
What if I can't find stock of UF1AB?
You can fill out our help required form which you can use to request a quote for UF1AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.