Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0128
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 8.85 |
Zener Voltage VZ (Max.)[V] | 9.23 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
UDZV9.1B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode 200mW 9.1V SOD-323FL | RS |
Zener Diode 9.1V 200mW Surface Mount UMD2 | Future Electronics |
Diode Zener Single 9.04V 2% 200mW 2-Pin UMD T/R | Avnet America |
ZENER DIODE, 0.2W, 9.1V, SOD-323F | Farnell |
Where can I find additional details, specifications and documents for a UDZVTE-179.1B?
Additional datasheets, footprints and schematics for UDZVTE-179.1B are listed on our Part Details page. You can also find images and similar parts to UDZVTE-179.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVTE-179.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVTE-179.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVTE-179.1B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVTE-179.1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVTE-179.1B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for UDZVTE-179.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVTE-179.1B often in real-time on the comparison pages.
What if I can't find stock of UDZVTE-179.1B?
You can fill out our help required form which you can use to request a quote for UDZVTE-179.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.