Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0110
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0450
|
8,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.0195
|
523,614
in stock
|
Buy Now | |
CoreStaff
from US$0.0220
|
162,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0342
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
6,641
in stock
|
Buy Now | |
element14
from US$0.0294
|
6,641
in stock
|
Buy Now | |
Farnell
from US$0.0275
|
6,641
in stock
|
Buy Now | |
Rutronik
from US$0.0191
|
-
|
Buy Now | |
Avnet America
from US$0.0256
|
-
|
Buy Now | |
Avnet Asia
from US$0.0116
|
-
|
Buy Now |
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 6.06 |
Zener Voltage VZ (Max.)[V] | 6.33 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Data Sheet |
---|
UDZV6.2B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
UDZVTE-6.2B Series 6.2 V 200 mW Surface Mount Zener Diode - UMD-2 | Future Electronics |
Rohm, Zener Diode, UDZVTE-176.2B | RS |
Zener Diode, 6.2V, 0.2W, Sod-323F | Newark Electronics |
ZENER DIODE, 0.2W, 6.2V, SOD-323F | element14 |
Z-DIODE 0,2W 6,2V 2% SOD323 | Rutronik |
Diode Zener Single 6.195V 2% 200mW 2-Pin UMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a UDZVTE-176.2B?
Additional datasheets, footprints and schematics for UDZVTE-176.2B are listed on our Part Details page. You can also find images and similar parts to UDZVTE-176.2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVTE-176.2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVTE-176.2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZVTE-176.2B fall under?
The UDZVTE-176.2B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZVTE-176.2B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVTE-176.2B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVTE-176.2B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVTE-176.2B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, RS and Newark Electronics have stock available or on a lead time for UDZVTE-176.2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVTE-176.2B often in real-time on the comparison pages.
What if I can't find stock of UDZVTE-176.2B?
You can fill out our help required form which you can use to request a quote for UDZVTE-176.2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.