Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,620
in stock
|
Buy Now | |
CoreStaff
from US$0.0270
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0263
|
3,412
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,620
in stock
|
Buy Now | |
element14
from US$0.05
|
1,620
in stock
|
Buy Now | |
Future Electronics
from US$0.0364
|
-
|
Buy Now | |
Avnet America
from US$0.0371
|
-
|
Buy Now |
Small 2-pin mini mold high-reliability mounting type. |
High reliability. |
Configuration | Single |
---|---|
Package Code | SOD-323FL |
Package(JEITA) | SC-90A |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 200 |
Zener Voltage VZ (Min.)[V] | 10.76 |
Zener Voltage VZ (Max.)[V] | 11.22 |
IZ @ VZ [mA] | 5 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.25x2.5 (t=0.9) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
UDZVFH11B Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 11V, Sod-323Fl | Newark Electronics |
ZENER DIODE, 11V, SOD-323FL | element14 |
Auto grade Zener diode | Future Electronics |
Diode Zener Single 11V 200mW 2-Pin SC-90A Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a UDZVFHTE-1711B?
Additional datasheets, footprints and schematics for UDZVFHTE-1711B are listed on our Part Details page. You can also find images and similar parts to UDZVFHTE-1711B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UDZVFHTE-1711B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UDZVFHTE-1711B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UDZVFHTE-1711B fall under?
The UDZVFHTE-1711B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to UDZVFHTE-1711B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UDZVFHTE-1711B you can contact the distributor directly for product support, shipping queries etc.
Is the UDZVFHTE-1711B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for UDZVFHTE-1711B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UDZVFHTE-1711B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UDZVFHTE-1711B often in real-time on the comparison pages.
What if I can't find stock of UDZVFHTE-1711B?
You can fill out our help required form which you can use to request a quote for UDZVFHTE-1711B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.