Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Resistance | 0.047ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res Thick Film 1206 47mOhm 1% 1/2W 0 to 150ppm/°C Molded SMD Paper T/R | Avnet America |
CURRENT SENSE RES, 0R047, 1%, 500 MW | Farnell |
Current Sense Res, 0R047, 1%, 500 Mw | Newark Electronics |
Where can I find additional details, specifications and documents for a UCR18EVHFSR047?
Additional datasheets, footprints and schematics for UCR18EVHFSR047 are listed on our Part Details page. You can also find images and similar parts to UCR18EVHFSR047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR18EVHFSR047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR18EVHFSR047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR18EVHFSR047 fall under?
The UCR18EVHFSR047 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR18EVHFSR047 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR18EVHFSR047 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR18EVHFSR047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR18EVHFSR047 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for UCR18EVHFSR047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR18EVHFSR047 often in real-time on the comparison pages.
What if I can't find stock of UCR18EVHFSR047?
You can fill out our help required form which you can use to request a quote for UCR18EVHFSR047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.