Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Resistance | 0.091ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0402 [1005 Metric] |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +300ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Res Low Ohmic Thick Film 0402 0.091 Ohm 1% 1/8W 0ppm/°C to 300ppm/°C Molded Paper T/R | Avnet America |
CURRENT SENSE RES, 0R091, 1%, 125 MW | Farnell |
Where can I find additional details, specifications and documents for a UCR01MVPFSR091?
Additional datasheets, footprints and schematics for UCR01MVPFSR091 are listed on our Part Details page. You can also find images and similar parts to UCR01MVPFSR091 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR01MVPFSR091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR01MVPFSR091 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR01MVPFSR091 fall under?
The UCR01MVPFSR091 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR01MVPFSR091 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR01MVPFSR091 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR01MVPFSR091 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR01MVPFSR091 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for UCR01MVPFSR091.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR01MVPFSR091 often in real-time on the comparison pages.
What if I can't find stock of UCR01MVPFSR091?
You can fill out our help required form which you can use to request a quote for UCR01MVPFSR091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.