Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Resistance | 0.68ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0201 [0603 Metric] |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Low-resistance chip resistor 1% 0201 680 | RS |
Res Low Ohmic Thick Film 0201 0.68 Ohm 1% 1/10W 0ppm/°C to 300ppm/°C Molded Paper T/R | Avnet America |
CURRENT SENSE RES, 0R68, 1%, 100 MW | Farnell |
Where can I find additional details, specifications and documents for a UCR006YVPFLR680?
Additional datasheets, footprints and schematics for UCR006YVPFLR680 are listed on our Part Details page. You can also find images and similar parts to UCR006YVPFLR680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR006YVPFLR680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR006YVPFLR680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR006YVPFLR680 fall under?
The UCR006YVPFLR680 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR006YVPFLR680 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR006YVPFLR680 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR006YVPFLR680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR006YVPFLR680 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Avnet America and Farnell have stock available or on a lead time for UCR006YVPFLR680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR006YVPFLR680 often in real-time on the comparison pages.
What if I can't find stock of UCR006YVPFLR680?
You can fill out our help required form which you can use to request a quote for UCR006YVPFLR680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.