Status: | Unknown |
---|---|
Series: | UCR Series |
RoHS: | Unknown |
Prices starting from US$0.0300
Resistance | 0.18ohm |
---|---|
Product Range | UCR Series |
Resistor Case Style | 0201 [0603 Metric] |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | 0ppm/°C to +300ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Low-resistance chip resistor 1% 0201 180 | RS |
UCR Series 0201 0.18 O â–’1% 0.1 W 0 to +300 ppm/â–‘C Thick Film Chip Resistor | Future Electronics |
Res Thick Film 0201 180m Ohm 1% 1/10W 0 to 300ppm/°C Molded SMD Paper T/R | Avnet America |
CURRENT SENSE RES, 0R18, 1%, 100 MW | Farnell |
Where can I find additional details, specifications and documents for a UCR006YVPFLR180?
Additional datasheets, footprints and schematics for UCR006YVPFLR180 are listed on our Part Details page. You can also find images and similar parts to UCR006YVPFLR180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCR006YVPFLR180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCR006YVPFLR180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCR006YVPFLR180 fall under?
The UCR006YVPFLR180 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to UCR006YVPFLR180 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCR006YVPFLR180 you can contact the distributor directly for product support, shipping queries etc.
Is the UCR006YVPFLR180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCR006YVPFLR180 have stock available?
Authorised distributors including RS, Chip One Stop, CoreStaff, Future Electronics and Avnet America have stock available or on a lead time for UCR006YVPFLR180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCR006YVPFLR180 often in real-time on the comparison pages.
What if I can't find stock of UCR006YVPFLR180?
You can fill out our help required form which you can use to request a quote for UCR006YVPFLR180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.