Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 3.14V |
---|---|
Supply Voltage Max | 3.46V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 99% |
Controller IC Case Style | VQFN |
No. of Pins | 32Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 400mV |
Base Number | 9112 |
Frequency | 1MHz |
Input Voltage Max | 3.46V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 5mA |
Output Current Max | 4A |
Output Voltage | 4V |
Primary Input Voltage | 3.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Where can I find additional details, specifications and documents for a UCD9112RHBT?
Additional datasheets, footprints and schematics for UCD9112RHBT are listed on our Part Details page. You can also find images and similar parts to UCD9112RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD9112RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD9112RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD9112RHBT fall under?
The UCD9112RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD9112RHBT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD9112RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD9112RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD9112RHBT have stock available?
There is no stock from authorised distributors for UCD9112RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD9112RHBT often in real-time on the comparison pages.
What if I can't find stock of UCD9112RHBT?
You can fill out our help required form which you can use to request a quote for UCD9112RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.