Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.2V |
---|---|
Input Voltage Max | 18V |
PWM Input Frequency | 2MHz |
Digital IC Case | QFN |
No. of Pins | 32Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7242 |
Input Voltage | 2.2V to 18V |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 10A |
Digital Dual Synchronous Buck Power Driver | Texas Instruments |
Ic, Buck, Digital, Sync, 10A, 32Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a UCD7242RSJT?
Additional datasheets, footprints and schematics for UCD7242RSJT are listed on our Part Details page. You can also find images and similar parts to UCD7242RSJT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD7242RSJT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD7242RSJT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD7242RSJT fall under?
The UCD7242RSJT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCD7242RSJT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD7242RSJT you can contact the distributor directly for product support, shipping queries etc.
Is the UCD7242RSJT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD7242RSJT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCD7242RSJT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD7242RSJT often in real-time on the comparison pages.
What if I can't find stock of UCD7242RSJT?
You can fill out our help required form which you can use to request a quote for UCD7242RSJT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.