Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCD3138 |
Kit Application Type | Power Management |
Application Sub Type | Power Factor Correction (PFC) |
Kit Contents | Evaluation Module UCD3138 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Power Factor and Extremely Low THD at Light Load Reconfigurable to Dual-phase Interleaved PFC |
UCD3138 Digital Power Factor Correction Pre-regulator Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a UCD3138PFCEVM-026?
Additional datasheets, footprints and schematics for UCD3138PFCEVM-026 are listed on our Part Details page. You can also find images and similar parts to UCD3138PFCEVM-026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD3138PFCEVM-026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD3138PFCEVM-026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD3138PFCEVM-026 fall under?
The UCD3138PFCEVM-026 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCD3138PFCEVM-026 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD3138PFCEVM-026 you can contact the distributor directly for product support, shipping queries etc.
Is the UCD3138PFCEVM-026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD3138PFCEVM-026 have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for UCD3138PFCEVM-026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD3138PFCEVM-026 often in real-time on the comparison pages.
What if I can't find stock of UCD3138PFCEVM-026?
You can fill out our help required form which you can use to request a quote for UCD3138PFCEVM-026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.