Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCD3138 |
Kit Application Type | Power Management |
Application Sub Type | Digital LLC Resonant Half-Bridge DC-DC Converter |
Kit Contents | Evaluation Module UCD3138 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cycle-by-Cycle Current Limiting with Duty Cycle Matching Constant Current and Power Control Mode |
Evaluation Board, Resonant Llc Dc-Dc Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a UCD3138LLCEVM-028?
Additional datasheets, footprints and schematics for UCD3138LLCEVM-028 are listed on our Part Details page. You can also find images and similar parts to UCD3138LLCEVM-028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCD3138LLCEVM-028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCD3138LLCEVM-028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCD3138LLCEVM-028 fall under?
The UCD3138LLCEVM-028 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCD3138LLCEVM-028 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCD3138LLCEVM-028 you can contact the distributor directly for product support, shipping queries etc.
Is the UCD3138LLCEVM-028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCD3138LLCEVM-028 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for UCD3138LLCEVM-028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCD3138LLCEVM-028 often in real-time on the comparison pages.
What if I can't find stock of UCD3138LLCEVM-028?
You can fill out our help required form which you can use to request a quote for UCD3138LLCEVM-028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.