Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.235V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 120µs |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Microprc Super W/ Watchdog Timer Rohs Compliant: Yes |TEXAS INSTRUMENTS UCC3946D. | Newark Electronics |
0°C to 70°C, microprocessor supervisor with watchdog timer | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC3946D?
Additional datasheets, footprints and schematics for UCC3946D are listed on our Part Details page. You can also find images and similar parts to UCC3946D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3946D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3946D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3946D fall under?
The UCC3946D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to UCC3946D when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3946D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3946D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3946D have stock available?
Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for UCC3946D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3946D often in real-time on the comparison pages.
What if I can't find stock of UCC3946D?
You can fill out our help required form which you can use to request a quote for UCC3946D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.