Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | -15V |
Input Voltage Max | -3.2V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.2V |
Adjustable Output Voltage Max | -15V |
Output Current | 500mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2.5% |
Base Number | 384 |
IC Generic Number | 384 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Operating Voltage Tolerance + | 2.5% |
Output Current Max | 0.5A |
Output Voltage Adjustable Range | -1.25V to -15V |
Output Voltage Max | -15V |
Output Voltage Min | -1.2V |
Primary Input Voltage | -15V |
Supply Voltage Min | -3.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
Where can I find additional details, specifications and documents for a UCC384DP-ADJG4?
Additional datasheets, footprints and schematics for UCC384DP-ADJG4 are listed on our Part Details page. You can also find images and similar parts to UCC384DP-ADJG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC384DP-ADJG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC384DP-ADJG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC384DP-ADJG4 fall under?
The UCC384DP-ADJG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UCC384DP-ADJG4 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC384DP-ADJG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC384DP-ADJG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC384DP-ADJG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UCC384DP-ADJG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC384DP-ADJG4 often in real-time on the comparison pages.
What if I can't find stock of UCC384DP-ADJG4?
You can fill out our help required form which you can use to request a quote for UCC384DP-ADJG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.