Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 10V |
---|---|
Output Voltage | 4.06V |
Output Current | 200mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 12V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3803 |
Controller Type | PWM |
IC Generic Number | 3803 |
IC Temperature Range | Commercial |
Input Current | 500µA |
Logic Function Number | 3803 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Energy per Cycle | 20µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Termination Type | Through Hole |
Turn Off Threshold Voltage | 3.6V |
Turn On Threshold Voltage | 4.1V |
BIMOS CURRENT MODE PWM, 3803, DIP8 | Farnell |
Bimos Current Mode Pwm, 3803, Dip8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC3803N?
Additional datasheets, footprints and schematics for UCC3803N are listed on our Part Details page. You can also find images and similar parts to UCC3803N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3803N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3803N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3803N fall under?
The UCC3803N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3803N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3803N you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3803N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3803N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UCC3803N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3803N often in real-time on the comparison pages.
What if I can't find stock of UCC3803N?
You can fill out our help required form which you can use to request a quote for UCC3803N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.