Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.55
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4V |
Supply Voltage Max | 15V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 35ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 37325 |
Device Type | MOSFET Driver |
IC Generic Number | 37325 |
IC Temperature Range | Commercial |
Module Configuration | Low Side |
No. of Channels | 2Channels |
No. of Drivers | 2Drivers |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Resistance | 30ohm |
Output Voltage | 300mV |
Output Voltage Max | 450mV |
Power Dissipation Pd | 350mW |
Supply Voltage Range | 4V to 15V |
Termination Type | Through Hole |
4-A/4-A dual-channel gate driver with one inverting, one non-inverting input | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC37325P?
Additional datasheets, footprints and schematics for UCC37325P are listed on our Part Details page. You can also find images and similar parts to UCC37325P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC37325P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC37325P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC37325P fall under?
The UCC37325P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC37325P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC37325P you can contact the distributor directly for product support, shipping queries etc.
Is the UCC37325P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC37325P have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC37325P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC37325P often in real-time on the comparison pages.
What if I can't find stock of UCC37325P?
You can fill out our help required form which you can use to request a quote for UCC37325P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.