Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | -, 15V |
---|---|
Output Voltage | 4V |
Output Current | 1A |
Supply Voltage Min | - |
Supply Voltage Max | 15V |
Controller IC Case Style | DIP |
No. of Pins | 14Pins |
Frequency | 21kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3581 |
Operating Temperature Range | 0°C to +70°C |
Primary Input Voltage | 10V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a UCC3581N.?
Additional datasheets, footprints and schematics for UCC3581N. are listed on our Part Details page. You can also find images and similar parts to UCC3581N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC3581N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC3581N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC3581N. fall under?
The UCC3581N. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC3581N. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC3581N. you can contact the distributor directly for product support, shipping queries etc.
Is the UCC3581N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC3581N. have stock available?
There is no stock from authorised distributors for UCC3581N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC3581N. often in real-time on the comparison pages.
What if I can't find stock of UCC3581N.?
You can fill out our help required form which you can use to request a quote for UCC3581N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.