Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC29910A |
Kit Application Type | Power Management |
Application Sub Type | Buck PFC Controller |
Kit Contents | Eval Board UCC29910A |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Efficiency & Power Factor Over Current Protection Non-latching UVLO |
Where can I find additional details, specifications and documents for a UCC29910AEVM-730?
Additional datasheets, footprints and schematics for UCC29910AEVM-730 are listed on our Part Details page. You can also find images and similar parts to UCC29910AEVM-730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC29910AEVM-730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC29910AEVM-730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC29910AEVM-730 fall under?
The UCC29910AEVM-730 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC29910AEVM-730 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC29910AEVM-730 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC29910AEVM-730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC29910AEVM-730 have stock available?
There is no stock from authorised distributors for UCC29910AEVM-730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC29910AEVM-730 often in real-time on the comparison pages.
What if I can't find stock of UCC29910AEVM-730?
You can fill out our help required form which you can use to request a quote for UCC29910AEVM-730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.