Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 20V |
---|---|
Output Voltage | 18V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 18V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Industrial, 20-V, low-power current-mode PWM controller, 14.5-V/9-V UVLO, 50% duty cycle | Texas Instruments |
Pwm Controller, 1Mhz, 20V, Soic-8 | Newark Electronics |
PWM CONTROLLER, 1MHZ, 20V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a UCC28C44DR?
Additional datasheets, footprints and schematics for UCC28C44DR are listed on our Part Details page. You can also find images and similar parts to UCC28C44DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28C44DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28C44DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28C44DR fall under?
The UCC28C44DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28C44DR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28C44DR you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28C44DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28C44DR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28C44DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28C44DR often in real-time on the comparison pages.
What if I can't find stock of UCC28C44DR?
You can fill out our help required form which you can use to request a quote for UCC28C44DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.