Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
712
in stock
|
Buy Now | |
Texas Instruments
from US$0.52
|
81,810
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
712
in stock
|
Buy Now | |
element14
from US$1.24
|
712
in stock
|
Buy Now | |
Micros
from US$0.76
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
273
in stock
|
Buy Now |
UVLO | 11.4V |
---|---|
Supply Voltage Min | 10.1VDC |
Supply Voltage Max | 21VDC |
Startup Current | 75µA |
Operating Supply Current | 7mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Duty Cycle (%) | 96.5% |
Frequency | 250kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
18-kHz-250-kHz CCM PFC controller with enhanced startup & transient response | Texas Instruments |
Ic, Boost Pfc Cont, Gate Drive, Soic-8 | Newark Electronics |
IC, BOOST PFC CONT, GATE DRIVE, SOIC-8 | element14 |
Advanced PFC Combination Controllers 21V -40÷125°C | Micros |
Where can I find additional details, specifications and documents for a UCC28180D?
Additional datasheets, footprints and schematics for UCC28180D are listed on our Part Details page. You can also find images and similar parts to UCC28180D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28180D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28180D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28180D fall under?
The UCC28180D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28180D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28180D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28180D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28180D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for UCC28180D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28180D often in real-time on the comparison pages.
What if I can't find stock of UCC28180D?
You can fill out our help required form which you can use to request a quote for UCC28180D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.