UCC2813D-1 Semiconductors - ICs by Texas Instruments

PWM CTRL CURRENT MODE 0-12V SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCC3813-x device family of high-speed, lowpower integrated circuits contains all of the control and drive components required for off-line and DC-toDC fixed-frequency current-mode switching power supplies with minimal parts count. These devices have the same pin configuration as the UC384x device family, and also offer the added features of internal full-cycle soft start and internal leading-edge blanking of the current-sense input. The UCC3813-x device family offers a variety of package options, temperature-range options, choice of maximum duty cycle, and choice of critical voltage levels. Devices with lower reference voltage such as the UCC3813-3 and UCC3813-5 fit best into battery operated systems, while the higher reference and the higher UVLO hysteresis of the UCC3813-2 device and UCC3813-4 device make these ideal choices for use in off-line power supplies. The UCC2813-x device series is specified for operation from –40°C to 85°C and the UCC3813-x device series is specified for operation from 0°C to 70°C.

Where to Buy

Prices starting from US$1.50

Distributor Stock
Logo for Farnell
Farnell
from US$2.15
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.50
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.06
-
Buy Now
Logo for element14
element14
from US$2.17
-
Buy Now

Specifications

Input Voltage -
Output Voltage 1V
Output Current 1A
Supply Voltage Min 0V
Supply Voltage Max 12V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Pwm Ctrl, Current Mode, 0-12V, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC2813D-1?

Additional datasheets, footprints and schematics for UCC2813D-1 are listed on our Part Details page. You can also find images and similar parts to UCC2813D-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC2813D-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2813D-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC2813D-1 fall under?

The UCC2813D-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC2813D-1 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2813D-1 you can contact the distributor directly for product support, shipping queries etc.

Is the UCC2813D-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC2813D-1 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC2813D-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC2813D-1 often in real-time on the comparison pages.

What if I can't find stock of UCC2813D-1?

You can fill out our help required form which you can use to request a quote for UCC2813D-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay