Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.18
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | 800mV |
Output Current | 80mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 15V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Economy primary side controller with 150V/8V UVLO, -40C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC2809D-2?
Additional datasheets, footprints and schematics for UCC2809D-2 are listed on our Part Details page. You can also find images and similar parts to UCC2809D-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2809D-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2809D-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2809D-2 fall under?
The UCC2809D-2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2809D-2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2809D-2 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2809D-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2809D-2 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC2809D-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2809D-2 often in real-time on the comparison pages.
What if I can't find stock of UCC2809D-2?
You can fill out our help required form which you can use to request a quote for UCC2809D-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.