Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 8.5V |
---|---|
Supply Voltage Max | 14V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 50% |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 28089 |
Operating Temperature Range | -40°C to +105°C |
Output Current Max | 1A |
Primary Input Voltage | 14V |
Switch Output Current Isw Max | 1A |
Termination Type | Surface Mount Device |
Primary-side push-pull Oscillator with Dead-Time control | Texas Instruments |
Ic, Pwm Ctrlr Primary-Side 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28089D.?
Additional datasheets, footprints and schematics for UCC28089D. are listed on our Part Details page. You can also find images and similar parts to UCC28089D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28089D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28089D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28089D. fall under?
The UCC28089D. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC28089D. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28089D. you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28089D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28089D. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28089D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28089D. often in real-time on the comparison pages.
What if I can't find stock of UCC28089D.?
You can fill out our help required form which you can use to request a quote for UCC28089D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.