Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Non-Inverting |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 8V |
Supply Voltage Max | 17V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 20ns |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 140°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 27201 |
Device Type | MOSFET |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +140°C |
Output Current | 3A |
Primary Input Voltage | 12V |
120V 3A High-Side/Low-Side Driver SOIC8 | RS |
Dvr High/Low Side, 3A, 8Soic | Newark Electronics |
DVR HIGH/LOW SIDE, 3A, 8SOIC | element14 |
3-A, 120-V half bridge gate driver with 8-V UVLO and negative voltage handling | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC27201ADDA?
Additional datasheets, footprints and schematics for UCC27201ADDA are listed on our Part Details page. You can also find images and similar parts to UCC27201ADDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27201ADDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27201ADDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27201ADDA fall under?
The UCC27201ADDA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27201ADDA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27201ADDA you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27201ADDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27201ADDA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UCC27201ADDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27201ADDA often in real-time on the comparison pages.
What if I can't find stock of UCC27201ADDA?
You can fill out our help required form which you can use to request a quote for UCC27201ADDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.