Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC25600 |
Kit Application Type | Power Management |
Application Sub Type | Resonant Controller |
Kit Contents | Eval Board UCC25600 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Dedicated to Audio Application 600W Isolated PFC Power Supply Supports TAS5630/5631 AVR Amplifiers |
Where can I find additional details, specifications and documents for a UCC25600EVM-644?
Additional datasheets, footprints and schematics for UCC25600EVM-644 are listed on our Part Details page. You can also find images and similar parts to UCC25600EVM-644 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC25600EVM-644 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC25600EVM-644 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC25600EVM-644 fall under?
The UCC25600EVM-644 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC25600EVM-644 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC25600EVM-644 you can contact the distributor directly for product support, shipping queries etc.
Is the UCC25600EVM-644 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC25600EVM-644 have stock available?
There is no stock from authorised distributors for UCC25600EVM-644.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC25600EVM-644 often in real-time on the comparison pages.
What if I can't find stock of UCC25600EVM-644?
You can fill out our help required form which you can use to request a quote for UCC25600EVM-644 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.