Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Load Share Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 35V |
IC Package Type | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3907 |
Brief Features | Fully Differential High Impedance Voltage Sensing Accurate Current Amplifier |
IC Temperature Range | Commercial |
Input Voltage Max | 15V |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 20mA |
Output Voltage | 2.045V |
Output Voltage Max | 2V |
Supply Voltage Range | 4.5V to 35V |
Termination Type | Through Hole |
Load Share Controller | Micros |
35V load share controller, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3907N?
Additional datasheets, footprints and schematics for UC3907N are listed on our Part Details page. You can also find images and similar parts to UC3907N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3907N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3907N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3907N fall under?
The UC3907N is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UC3907N when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3907N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3907N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3907N have stock available?
Authorised distributors including Micros and Texas Instruments have stock available or on a lead time for UC3907N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3907N often in real-time on the comparison pages.
What if I can't find stock of UC3907N?
You can fill out our help required form which you can use to request a quote for UC3907N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.