Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reference Output Current | 10mA |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 40V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Feedback Generator Applications | Supports Defence Aerospace and Medical Applications |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
Ic, Isolated Fb Generator 14-Dip | Newark Electronics |
Isolated feedback generator, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3901N..?
Additional datasheets, footprints and schematics for UC3901N.. are listed on our Part Details page. You can also find images and similar parts to UC3901N.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3901N.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3901N.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3901N.. fall under?
The UC3901N.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Isolated Feedback Generators.
Can I view similar or alternative parts?
You can view similar parts to UC3901N.. when available in the Isolated Feedback Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3901N.. you can contact the distributor directly for product support, shipping queries etc.
Is the UC3901N.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3901N.. have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3901N...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3901N.. often in real-time on the comparison pages.
What if I can't find stock of UC3901N..?
You can fill out our help required form which you can use to request a quote for UC3901N.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.