Status: | Unknown |
---|---|
Series: | UC3872 Series |
RoHS: | Unknown |
Ballast Controller Type | Resonant Lamp Ballast Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | UC3872 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3872 |
Driver Case Style | SOIC |
Frequency | 200kHz |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 100mA |
Output Voltage Max | 14.9V |
Primary Input Voltage | 24V |
Switch Output Current Isw Max | 100mA |
Termination Type | Surface Mount Device |
Ic, Lamp Ballast Cntrlr 16-Soic | Newark Electronics |
Resonant lamp ballast controller | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3872DW..?
Additional datasheets, footprints and schematics for UC3872DW.. are listed on our Part Details page. You can also find images and similar parts to UC3872DW.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3872DW.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3872DW.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3872DW.. fall under?
The UC3872DW.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3872DW.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3872DW.. you can contact the distributor directly for product support, shipping queries etc.
Is the UC3872DW.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3872DW.. have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3872DW...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3872DW.. often in real-time on the comparison pages.
What if I can't find stock of UC3872DW..?
You can fill out our help required form which you can use to request a quote for UC3872DW.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.