Status: | Unknown |
---|---|
Series: | UC3871 Series |
RoHS: | Unknown |
No distributors results available
Ballast Controller Type | Resonant Lamp Ballast Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 20V |
Controller IC Case Style | SOIC |
No. of Pins | 18Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | UC3871 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3871 |
Driver Case Style | SOIC |
Frequency | 200kHz |
Input Voltage Max | 20V |
No. of Outputs | 4Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 100mA |
Output Voltage | 3V |
Output Voltage Max | 14.9V |
Primary Input Voltage | 18V |
Switch Output Current Isw Max | 100mA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UC3871DW..?
Additional datasheets, footprints and schematics for UC3871DW.. are listed on our Part Details page. You can also find images and similar parts to UC3871DW.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3871DW.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3871DW.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3871DW.. fall under?
The UC3871DW.. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3871DW.. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3871DW.. you can contact the distributor directly for product support, shipping queries etc.
Is the UC3871DW.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3871DW.. have stock available?
There is no stock from authorised distributors for UC3871DW...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3871DW.. often in real-time on the comparison pages.
What if I can't find stock of UC3871DW..?
You can fill out our help required form which you can use to request a quote for UC3871DW.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.