Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 16V |
---|---|
Supply Voltage Min | 15V |
Supply Voltage Max | 35V |
Startup Current | 1.5mA |
Operating Supply Current | 10mA |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
Frequency | 102kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3854 |
IC Generic Number | 3854 |
IC Temperature Range | Commercial |
Input Voltage Max | 11V |
Logic Function Number | 3854 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 3.5A |
Output Voltage | 6V |
Output Voltage Max | 7.6V |
Primary Input Voltage | 18V |
Supply Voltage Range | 15V to 35V |
Termination Type | Through Hole |
Ic, Pfc Pre-Regulator, 35V, Dip-16 | Newark Electronics |
IC, PFC PRE-REGULATOR, 35V, DIP-16 | Farnell |
High Power Factor Preregulator, UC3854N | RS |
Bipolar CCM PFC controller supporting line freq. across 50Hz-400Hz range, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3854N?
Additional datasheets, footprints and schematics for UC3854N are listed on our Part Details page. You can also find images and similar parts to UC3854N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3854N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3854N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3854N fall under?
The UC3854N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3854N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3854N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3854N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3854N have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Texas Instruments have stock available or on a lead time for UC3854N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3854N often in real-time on the comparison pages.
What if I can't find stock of UC3854N?
You can fill out our help required form which you can use to request a quote for UC3854N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.