Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Input Voltage | 25V |
---|---|
Output Voltage | 13.5V |
Output Current | 1A |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 450kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Input Current | 11mA |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1000mA |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Output Voltage Max | 5.1V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
IC, CONTROLLER, PWM | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Controller 1A 8-Pin | RS |
Ic, Controller, Pwm | Newark Electronics |
Single ended 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3845N?
Additional datasheets, footprints and schematics for UC3845N are listed on our Part Details page. You can also find images and similar parts to UC3845N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3845N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3845N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3845N fall under?
The UC3845N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3845N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3845N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3845N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3845N have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for UC3845N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3845N often in real-time on the comparison pages.
What if I can't find stock of UC3845N?
You can fill out our help required form which you can use to request a quote for UC3845N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.