Status: | Unknown |
---|---|
Series: | UC1842/3/4/5 Family |
RoHS: | Unknown |
Input Voltage | 25V |
---|---|
Output Voltage | 13.5V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | UC1842/3/4/5 Family |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Power Dissipation Pd | 725mW |
Supply Voltage Range | 12V to 25V |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Current Mode Pwm Ctrl, 25V, Soic-14 | Newark Electronics |
Single ended 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3844D?
Additional datasheets, footprints and schematics for UC3844D are listed on our Part Details page. You can also find images and similar parts to UC3844D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3844D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3844D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3844D fall under?
The UC3844D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3844D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3844D you can contact the distributor directly for product support, shipping queries etc.
Is the UC3844D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3844D have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC3844D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3844D often in real-time on the comparison pages.
What if I can't find stock of UC3844D?
You can fill out our help required form which you can use to request a quote for UC3844D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.