UC3825N Semiconductors - ICs by Texas Instruments

IC CURRENT/VOLT MODE PWM CTRL 30V DIP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for RS
RS
from US$3.82
19
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.51
1,513
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.60
-
Buy Now
Logo for element14
element14
from US$5.69
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.28
-
Buy Now
Logo for Farnell
Farnell
from US$6.15
-
Buy Now

Specifications

Input Voltage 15V
Output Voltage 5.1V
Output Current 200mA
Supply Voltage Min 10V
Supply Voltage Max 30V
Controller IC Case Style DIP
No. of Pins 16Pins
Frequency 1MHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range 0°C to +70°C

Alternative Descriptions

IC: PMIC | Transfer Multisort Elektronik
Current mode PWM controller,UC3825N 5.1V | RS
Ic Current/Volt Mode Pwm Ctrl 30V Dip-16 | Newark Electronics
Ehanced 30V, 1.5A double ended PWM controller with 9.2V/8.4V UVLO and 85% duty cycle , 0C to 70C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3825N?

Additional datasheets, footprints and schematics for UC3825N are listed on our Part Details page. You can also find images and similar parts to UC3825N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3825N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3825N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3825N fall under?

The UC3825N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3825N when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3825N you can contact the distributor directly for product support, shipping queries etc.

Is the UC3825N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3825N have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC3825N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3825N often in real-time on the comparison pages.

What if I can't find stock of UC3825N?

You can fill out our help required form which you can use to request a quote for UC3825N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay