UC3823ANG4 Semiconductors - ICs by Texas Instruments

IC PWM CONTROLLER PDIP16 3823

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Input Voltage -
Output Voltage 5.15V
Output Current 200mA
Supply Voltage Min 12V
Supply Voltage Max 20V
Controller IC Case Style DIP
No. of Pins 16Pins
Frequency 1MHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 3823
Controller Type PWM
IC Temperature Range Commercial
Input Current 28mA
Operating Temperature Range 0°C to +70°C
Output Current Max 2.5mA
Output Type Totem Pole
Power Supply IC Type PWM controller
Supply Voltage Range 12V to 20V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3823ANG4?

Additional datasheets, footprints and schematics for UC3823ANG4 are listed on our Part Details page. You can also find images and similar parts to UC3823ANG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3823ANG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3823ANG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3823ANG4 fall under?

The UC3823ANG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3823ANG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3823ANG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UC3823ANG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3823ANG4 have stock available?

There is no stock from authorised distributors for UC3823ANG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3823ANG4 often in real-time on the comparison pages.

What if I can't find stock of UC3823ANG4?

You can fill out our help required form which you can use to request a quote for UC3823ANG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay