Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.56
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
595
in stock
|
Buy Now | |
Micros
from US$1.62
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
element14
from US$2.35
|
-
|
Buy Now | |
Texas Instruments
from US$0.81
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now |
Input Voltage | 35V |
---|---|
Output Voltage | 18V |
Output Current | 200mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 35V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 430kHz |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Controller Type | SMPS |
Operating Temperature Range | -30°C to +85°C |
Output Type | Voltage |
Power Dissipation Pd | 1000mW |
Termination Type | Through Hole |
IC, PWM CONTROLLER | Farnell |
Where can I find additional details, specifications and documents for a UC3525AN?
Additional datasheets, footprints and schematics for UC3525AN are listed on our Part Details page. You can also find images and similar parts to UC3525AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3525AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3525AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3525AN fall under?
The UC3525AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3525AN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3525AN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3525AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3525AN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Micros, Newark Electronics and element14 have stock available or on a lead time for UC3525AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3525AN often in real-time on the comparison pages.
What if I can't find stock of UC3525AN?
You can fill out our help required form which you can use to request a quote for UC3525AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.