UC3525ADWG4 Semiconductors - ICs by Texas Instruments

PWM CONTROLLER SMD SOIC16 3525

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
No stock
Buy Now
Logo for element14
element14
from US$1.42
-
Buy Now

Specifications

Input Voltage 35V
Output Voltage 5.2V
Output Current 100mA
Supply Voltage Min 4.5V
Supply Voltage Max 35V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 500kHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 3525
Controller Type PWM
IC Temperature Range Commercial
Operating Temperature Range 0°C to +70°C
Output Current Max 500mA
Power Dissipation Pd 1W
Supply Voltage Range 4.5V to 35V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3525ADWG4?

Additional datasheets, footprints and schematics for UC3525ADWG4 are listed on our Part Details page. You can also find images and similar parts to UC3525ADWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3525ADWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3525ADWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3525ADWG4 fall under?

The UC3525ADWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3525ADWG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3525ADWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UC3525ADWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3525ADWG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for UC3525ADWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3525ADWG4 often in real-time on the comparison pages.

What if I can't find stock of UC3525ADWG4?

You can fill out our help required form which you can use to request a quote for UC3525ADWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay