UC2844AN Semiconductors - ICs by Texas Instruments

CURRENT MODE PWM CONTROLLER 25V 8-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCx84xA family of control ICs is a pin-for-pin compatible improved version of the UCx84x family. Providing the necessary features to control currentmode or switched-mode power supplies, this family of devices has many improved features: startup current is less than 0.5 mA, oscillator discharge is trimmed to 8.3 mA, and during UVLO, the output stage can sink at least 10 mA at less than 1.2 V for VCC over 5 V.

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$1.49
343
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.37
343
in stock
Buy Now
Logo for element14
element14
from US$1.08
343
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.46
-
Buy Now

Specifications

Input Voltage 25V
Output Voltage 15V
Output Current 200mA
Supply Voltage Min 12V
Supply Voltage Max 25V
Controller IC Case Style DIP
No. of Pins 8Pins
Frequency 500kHz
Product Range -

Alternative Descriptions

Current Mode Pwm Controller, 25V, 8-Dip | Newark Electronics
CURRENT MODE PWM CONTROLLER, 25V, 8-DIP | element14
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 40°C to 85°C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC2844AN?

Additional datasheets, footprints and schematics for UC2844AN are listed on our Part Details page. You can also find images and similar parts to UC2844AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC2844AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2844AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC2844AN fall under?

The UC2844AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC2844AN when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC2844AN you can contact the distributor directly for product support, shipping queries etc.

Is the UC2844AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC2844AN have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UC2844AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC2844AN often in real-time on the comparison pages.

What if I can't find stock of UC2844AN?

You can fill out our help required form which you can use to request a quote for UC2844AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay