Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 0.5mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | 7mm |
Overall Length | 38.1mm |
Product Range | - |
Drill Bit Type | Twist / Jobber |
Drill Point Diameter | 0.5mm |
External Diameter | 0.5mm |
Length Imperial | 1.5" |
Material | Tungsten Carbide (tip) |
Shank Dia | 3.175mm |
Shank Size | 1/8" |
Drill Bit, Tungsten, 0.5Mm, 38.1Mm | Newark Electronics |
DRILL BIT, TUNGSTEN, 0.5MM | Farnell |
Where can I find additional details, specifications and documents for a UC-0.50?
Additional datasheets, footprints and schematics for UC-0.50 are listed on our Part Details page. You can also find images and similar parts to UC-0.50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC-0.50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC-0.50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC-0.50 fall under?
The UC-0.50 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drill Bits.
Can I view similar or alternative parts?
You can view similar parts to UC-0.50 when available in the Drill Bits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC-0.50 you can contact the distributor directly for product support, shipping queries etc.
Is the UC-0.50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC-0.50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UC-0.50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC-0.50 often in real-time on the comparison pages.
What if I can't find stock of UC-0.50?
You can fill out our help required form which you can use to request a quote for UC-0.50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.