UA9638CPE4 Semiconductors - ICs by Texas Instruments

LINE DRIVER DUAL RS422 9638 DIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Device Type Line
IC Interface Type RS422
No. of Drivers 2Drivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
IC Generic Number UA9638
SVHC No SVHC (27-Jun-2018)
Base Number 9638
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Dual RS-422 Differential Line
Logic Function Number 9638
Operating Temperature Range 0°C to +70°C
Output Voltage Max 3.5V
Propagation Delay 10ns
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA9638CPE4?

Additional datasheets, footprints and schematics for UA9638CPE4 are listed on our Part Details page. You can also find images and similar parts to UA9638CPE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA9638CPE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA9638CPE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA9638CPE4 fall under?

The UA9638CPE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UA9638CPE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA9638CPE4 you can contact the distributor directly for product support, shipping queries etc.

Is the UA9638CPE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA9638CPE4 have stock available?

There is no stock from authorised distributors for UA9638CPE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA9638CPE4 often in real-time on the comparison pages.

What if I can't find stock of UA9638CPE4?

You can fill out our help required form which you can use to request a quote for UA9638CPE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay