UA78L12ACLPR Power Management ICs - PMIC by Texas Instruments

LDO FIXED 12V 0.1A TO-92-3

Status: Unknown
Series: 12V 100mA Linear Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UA78L00 series of fixed-voltage linear regulators is designed for a wide range of applications. These applications include on-card regulation for elimination of noise and distribution problems associated with single-point regulation as well as for voltage regulation in major appliances. In addition, they can be used with power-pass elements to make highcurrent voltage regulators. One of these regulators can deliver up to 100 mA of output current. The internal limiting and thermal-shutdown features of these regulators help to protect the device from overload. The UA78L00C and UA78L00AC series devices are characterized for operation over the virtual junction temperature range of 0°C to 125°C. The UA78L05AI device is characterized for operation over the virtual junction temperature range of −40°C to 125°C.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.13
1,182
in stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 14.5V
Input Voltage Max 27V
Fixed Output Voltage Nom. 12V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Linear Regulator Case Style TO-92
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 12V 100mA Linear Voltage Regulators
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
LDO, FIXED, 12V, 0.1A, TO-92-3 | element14
100-mA 30-V  | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UA78L12ACLPR?

Additional datasheets, footprints and schematics for UA78L12ACLPR are listed on our Part Details page. You can also find images and similar parts to UA78L12ACLPR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UA78L12ACLPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA78L12ACLPR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UA78L12ACLPR fall under?

The UA78L12ACLPR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to UA78L12ACLPR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UA78L12ACLPR you can contact the distributor directly for product support, shipping queries etc.

Is the UA78L12ACLPR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UA78L12ACLPR have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14, Texas Instruments and Farnell have stock available or on a lead time for UA78L12ACLPR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UA78L12ACLPR often in real-time on the comparison pages.

What if I can't find stock of UA78L12ACLPR?

You can fill out our help required form which you can use to request a quote for UA78L12ACLPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay