Status: | Unknown |
---|---|
Series: | 7808 Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 10.5V |
Input Voltage Max | 25V |
Fixed Output Voltage Nom. | 8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7808 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 1.5A |
Output Voltage Max | 8V |
Output Voltage Nom. | 8V |
Supply Voltage Max | 25V |
Supply Voltage Min | 10.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed Positive |
Where can I find additional details, specifications and documents for a UA7808CKC?
Additional datasheets, footprints and schematics for UA7808CKC are listed on our Part Details page. You can also find images and similar parts to UA7808CKC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA7808CKC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA7808CKC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA7808CKC fall under?
The UA7808CKC is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to UA7808CKC when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA7808CKC you can contact the distributor directly for product support, shipping queries etc.
Is the UA7808CKC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA7808CKC have stock available?
There is no stock from authorised distributors for UA7808CKC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA7808CKC often in real-time on the comparison pages.
What if I can't find stock of UA7808CKC?
You can fill out our help required form which you can use to request a quote for UA7808CKC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.