Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,372
in stock
|
Buy Now | |
Texas Instruments
from US$0.15
|
526,092
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
18,344
in stock
|
Buy Now | |
Farnell
from US$0.20
|
18,344
in stock
|
Buy Now | |
element14
from US$0.21
|
18,334
in stock
|
Buy Now | |
Schukat Electronic
from US$0.25
|
7,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
2,628
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,626
in stock
|
Buy Now | |
Micros
from US$0.20
|
1,580
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
960
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
5
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 9V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 9V to ± 15V |
Amplifier Type | Compensated |
Base Number | 741 |
Device Marking | UA741CP |
Gain Bandwidth | 1MHz |
IC Generic Number | 741 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 741 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Compensated Amp |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 7V |
Single, 36-V, 1-MHz operational amplifier | Texas Instruments |
Ic, Op Amp, Single, 33Ma, 05V/Us | Newark Electronics |
IC, OP AMP, SINGLE, 33MA, 05V/US | Farnell |
Op-Amp +-18V 0,5V/us DIP8 | Schukat Electronic |
Texas Instruments UA741CP Single Op AMP DIL-8 | Rapid Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
Single op-amp,UA741CP 1MHz DIP8 | RS |
General Purpose Op-Amp, GBW 1MHz, SR 0.5V/us, Voff 1mV, +/-5÷+/-22V, 0÷70°C | Micros |
OP Amp Single GP ±18V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a UA741CP?
Additional datasheets, footprints and schematics for UA741CP are listed on our Part Details page. You can also find images and similar parts to UA741CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UA741CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UA741CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UA741CP fall under?
The UA741CP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to UA741CP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UA741CP you can contact the distributor directly for product support, shipping queries etc.
Is the UA741CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UA741CP have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Farnell, element14 and Schukat Electronic have stock available or on a lead time for UA741CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UA741CP often in real-time on the comparison pages.
What if I can't find stock of UA741CP?
You can fill out our help required form which you can use to request a quote for UA741CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.